Kingbright Corporation 3.2X1.6MM,RED SMD LED APT3216EC

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM,RED SMD LED - APT3216EC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM,RED SMD LED
APT3216EC
3.2X1.6MM,RED SMD LED APT3216EC
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1137-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1137-1-ND
LED Indication - Discrete 754-1137-1-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1137-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1137-2-ND
LED Indication - Discrete 754-1137-2-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1137-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1137-6-ND
LED Indication - Discrete 754-1137-6-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331761-APT3216EC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331761-APT3216EC
Optoelectronics - LED Indication - Discrete 1331761-APT3216EC
Manufacturer: Kingbright Win Source Part Number: 1331761-APT3216EC Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Height (Max): 0.75mm Supplier Device Package: Chip LED Case / Package: 1206 (3216 Metric) Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1137-1,754-1137- 6,754-1137-2 Base Product Number: APT3216 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331761-APT3216EC
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Height (Max): 0.75mm
Supplier Device Package: Chip LED
Case / Package: 1206 (3216 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1137-1,754-1137-6,754-1137-2
Base Product Number: APT3216
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216EC
Standard LEDs - SMD APT3216EC
Standard LEDs - SMD HI EFF RED WTR CLR

Standard LEDs - SMD HI EFF RED WTR CLR

Buy Now Datasheet
3.2X1.6MM,RED SMD LED, SMD LED, T&R - 70062855 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM,RED SMD LED, SMD LED, T&R
70062855
3.2X1.6MM,RED SMD LED, SMD LED, T&R 70062855
3.2X1.6MM,RED SMD LED, SMD LED, T&R

3.2X1.6MM,RED SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216EC 754-1137-1-ND 1331761-APT3216EC APT3216EC 70062855
Product Name 3.2X1.6MM,RED SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD 3.2X1.6MM,RED SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Red Red Red; Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 8 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 2557759P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.3 volts
Number of Array Elements 1
View Details
3 suppliers
LED Indication - Discrete - 67-1691-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers