Kingbright Corporation 2.0X1.2MM RED SMD LED APT2012SECK/J3-PRV

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED SMD LED - APT2012SECK/J3-PRV - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED SMD LED
APT2012SECK/J3-PRV
2.0X1.2MM RED SMD LED APT2012SECK/J3-PRV
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT2012SECK/J3-PRV
1017987-APT2012SECK/J3-PRV
LED Indication - Discrete - APT2012SECK/J3-PRV 1017987-APT2012SECK/J3-PRV
Manufacturer: Kingbright Win Source Part Number: 1017987-APT2012SECK/ J3-PRV Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 640nm Height (Max): 0.75mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1017987-APT2012SECK/J3-PRV
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 640nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1791-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1791-6-ND
LED Indication - Discrete 754-1791-6-ND
Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1791-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1791-1-ND
LED Indication - Discrete 754-1791-1-ND
Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1791-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1791-2-ND
LED Indication - Discrete 754-1791-2-ND
Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012SECK/J3-PRV
Standard LEDs - SMD APT2012SECK/J3-PRV
Standard LEDs - SMD SMD CHIP LED LAMP 2.0x1.25mm HYPER RED

Standard LEDs - SMD SMD CHIP LED LAMP 2.0x1.25mm HYPER RED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012SECK/J3-PRV 1017987-APT2012SECK/J3-PRV 754-1791-6-ND APT2012SECK/J3-PRV
Product Name 2.0X1.2MM RED SMD LED LED Indication - Discrete - APT2012SECK/J3-PRV LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Red Red; Red Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details