Features and Applications
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Standard LEDs - SMD Orange 601nm Water Clear
LED ORANGE CLEAR CHIP SMD
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APHCM2012SECK-F01 | 754-1096-6-ND | APHCM2012SECK-F01 | 432-APHCM2012SECK-F01 |
| Product Name | 2.0X1.2MM ORANGE SMD LED | LED Indication - Discrete | Standard LEDs - SMD | LED ORANGE CLEAR CHIP SMD |
| LED Package: | 0805 LED Height-0.45mm | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | |
| LED Type | Orange | Orange | Orange; Orange | |
| Peak Wavelength | 601 nm (6010 Å) | 610 nm (6100 Å) | 610 nm (6100 Å) | |
| Viewing Angle | 110 degrees | 140 degrees | 110 degrees | |
| Luminous Intensity | 180 milliCandela | 180 milliCandela | 240 milliCandela |