Kingbright Corporation 2.0X1.2MM BLUE SMD LED APT2012QBC/D

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM BLUE SMD LED - APT2012QBC/D - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM BLUE SMD LED
APT2012QBC/D
2.0X1.2MM BLUE SMD LED APT2012QBC/D
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150551-APT2012QBC/D
Optoelectronics - LED Indication - Discrete 1150551-APT2012QBC/D
Win Source Part Number: 1150551-APT2012QBC/D Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 0.75mm Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm Alternative Parts (Cross-Reference): APT2012QBC/D.; APT2012QBCD; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APT2012QBCD,754-1437 -1,Q6136411BBB,754-1 437-2,754-1437-6 Base Product Number: APT2012

Win Source Part Number: 1150551-APT2012QBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 0.75mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
Alternative Parts (Cross-Reference): APT2012QBC/D.; APT2012QBCD;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APT2012QBCD,754-1437-1,Q6136411BBB,754-1437-2,754-1437-6
Base Product Number: APT2012

Buy Now Datasheet
LED Indication - Discrete - 754-1437-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1437-2-ND
LED Indication - Discrete 754-1437-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1437-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1437-6-ND
LED Indication - Discrete 754-1437-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1437-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1437-1-ND
LED Indication - Discrete 754-1437-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
2.0X1.2MM BLUE SMD LED, SMD LED, T&R - 70062847 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0X1.2MM BLUE SMD LED, SMD LED, T&R
70062847
2.0X1.2MM BLUE SMD LED, SMD LED, T&R 70062847
2.0X1.2MM BLUE SMD LED, SMD LED, T&R

2.0X1.2MM BLUE SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012QBC/D
Standard LEDs - SMD APT2012QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012QBC/D 1150551-APT2012QBC/D 754-1437-2-ND 70062847 APT2012QBC/D
Product Name 2.0X1.2MM BLUE SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete 2.0X1.2MM BLUE SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Blue Blue; Blue Blue Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å) 460 nm (4600 Å) 468 nm (4680 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Luminous Intensity 100 milliCandela 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details