Kingbright Corporation 3.0X1.5MM RED SMD LED APL3015SRCPRV-F01

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APL3015SRCPRV-F01 is a 3.0 mm x 1.5 mm surface mount device (SMD) LED from Kingbright Corporation, emitting super bright red light. It features a low power consumption design, making it suitable for applications such as backlighting and status indicators in various devices, including home appliances and wearable technology. The LED has a typical luminous intensity of 150 mcd at a forward current of 20 mA and operates within a viewing angle of 70 degrees. It has a moisture sensitivity level of 3 and is compliant with RoHS standards. The device is packaged in reels of 2000 pieces, facilitating easy handling and integration into electronic assemblies. Care should be taken to handle the LED with anti-static precautions to prevent damage from electrostatic discharge. The operating temperature range is from -40¬8C to +85¬8C, with a maximum forward current of 30 mA and a peak forward current of 155 mA.

Datasheet Summary
Powered by GS/AI

The APL3015SRCPRV-F01 is a 3.0 mm x 1.5 mm surface mount device (SMD) LED from Kingbright Corporation, emitting super bright red light. It features a low power consumption design, making it suitable for applications such as backlighting and status indicators in various devices, including home appliances and wearable technology. The LED has a typical luminous intensity of 150 mcd at a forward current of 20 mA and operates within a viewing angle of 70 degrees. It has a moisture sensitivity level of 3 and is compliant with RoHS standards. The device is packaged in reels of 2000 pieces, facilitating easy handling and integration into electronic assemblies. Care should be taken to handle the LED with anti-static precautions to prevent damage from electrostatic discharge. The operating temperature range is from -40¬8C to +85¬8C, with a maximum forward current of 30 mA and a peak forward current of 155 mA.

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM RED SMD LED - APL3015SRCPRV-F01 - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM RED SMD LED
APL3015SRCPRV-F01
3.0X1.5MM RED SMD LED APL3015SRCPRV-F01
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150536-APL3015SRCPRV-F01
Optoelectronics - LED Indication - Discrete 1150536-APL3015SRCPRV-F01
Win Source Part Number: 1150536-APL3015SRCPR V-F01 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 1.40mm Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 3.00mm L x 1.50mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): APL3015SRCPRV-F01.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1112-1,754-1112- 2,APL3015SRCPRVF01,7 54-1112-6,Q6848352 Base Product Number: APL3015 Product Status: Obsolete

Win Source Part Number: 1150536-APL3015SRCPRV-F01
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 1.40mm
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 3.00mm L x 1.50mm W
Lens Style: Round with Flat Top
Alternative Parts (Cross-Reference): APL3015SRCPRV-F01.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1112-1,754-1112-2,APL3015SRCPRVF01,754-1112-6,Q6848352
Base Product Number: APL3015
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 754-1112-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1112-2-ND
LED Indication - Discrete 754-1112-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APL3015SRCPRV-F01
Standard LEDs - SMD APL3015SRCPRV-F01
Standard LEDs - SMD Red Water Clear 640nm 150mcd

Standard LEDs - SMD Red Water Clear 640nm 150mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APL3015SRCPRV-F01 1150536-APL3015SRCPRV-F01 754-1112-2-ND APL3015SRCPRV-F01
Product Name 3.0X1.5MM RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-3.0X1.5mm 2-SMD, No Lead
LED Type Red Red; Red Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details