Kingbright Corporation 1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED APHB1608SGNC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED - APHB1608SGNC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED
APHB1608SGNC
1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED APHB1608SGNC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - APHB1608SGNC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
APHB1608SGNC-ND
LED Indication - Discrete APHB1608SGNC-ND
Green, Orange 568nm Green, 610nm Orange LED Indication - Discrete 2.2V Green, 2.05V Orange 0603 (1608 Metric)

Green, Orange 568nm Green, 610nm Orange LED Indication - Discrete 2.2V Green, 2.05V Orange 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608SGNC
Standard LEDs - SMD APHB1608SGNC
Standard LEDs - SMD Grn/Orange 60/18mcd 568/606nm Water Clr

Standard LEDs - SMD Grn/Orange 60/18mcd 568/606nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608SGNC APHB1608SGNC-ND APHB1608SGNC
Product Name 1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Orange; Green Orange; Green; Multi-Colored
Peak Wavelength 568 to 610 nm (5680 to 6100 Å) 565 to 607 nm (5650 to 6070 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 754-AP2012YDTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers