Kingbright Corporation 3.8X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APED3820QWF/G

Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APED3820QWF/G - Kingbright Corporation
City of Industry, CA, USA
3.8X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APED3820QWF/G
3.8X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APED3820QWF/G
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available

Features and Applications

  • 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED
  • Oval shape lens
  • Narrow viewing angle 60°(H) and 35°(V)
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for indoor signage
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APED3820QWF/G
Product Name 3.8X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238168-SSF-LXH103LID - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers