Kingbright Corporation 3.2X1.6MM RED SMD LED APT3216SECK/J3-PRV

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APT3216SECK/J3-PRV - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APT3216SECK/J3-PRV
3.2X1.6MM RED SMD LED APT3216SECK/J3-PRV
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1796-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1796-1-ND
LED Indication - Discrete 754-1796-1-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1796-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1796-2-ND
LED Indication - Discrete 754-1796-2-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1796-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1796-6-ND
LED Indication - Discrete 754-1796-6-ND
Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SECK/J3-PRV
Standard LEDs - SMD APT3216SECK/J3-PRV
Standard LEDs - SMD SMD CHIP LED LAMP 3.2x1.6mm HYPER RED

Standard LEDs - SMD SMD CHIP LED LAMP 3.2x1.6mm HYPER RED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SECK/J3-PRV 754-1796-1-ND APT3216SECK/J3-PRV
Product Name 3.2X1.6MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1493-6-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers