Kingbright Corporation 4.5X2.0MM YEL SMD LED APD2520SYCK03

Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5X2.0MM YEL SMD LED - APD2520SYCK03 - Kingbright Corporation
City of Industry, CA, USA
4.5X2.0MM YEL SMD LED
APD2520SYCK03
4.5X2.0MM YEL SMD LED APD2520SYCK03
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED
  • Low power consumption
  • Narrow viewing angle 20°
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD2520SYCK03
Product Name 4.5X2.0MM YEL SMD LED
LED Package: Chip SMD-2.5X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details