Kingbright Corporation 2.0X1.2MM,GRN SMDLED APT2012SGC

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM,GRN SMDLED - APT2012SGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM,GRN SMDLED
APT2012SGC
2.0X1.2MM,GRN SMDLED APT2012SGC
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1131-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1131-1-ND
LED Indication - Discrete 754-1131-1-ND
Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1131-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1131-2-ND
LED Indication - Discrete 754-1131-2-ND
Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1131-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1131-6-ND
LED Indication - Discrete 754-1131-6-ND
Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 568nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - APT2012SGC - 1146658-APT2012SGC - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APT2012SGC
1146658-APT2012SGC
LED Indication - Discrete - APT2012SGC 1146658-APT2012SGC
Manufacturer: Kingbright Corporation Win Source Part Number: 1146658-APT2012SGC Manufacturer Homepage: www.us.kingbright.co m Alternative Parts (Cross-Reference): XZSG54W; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146658-APT2012SGC
Manufacturer Homepage: www.us.kingbright.com
Alternative Parts (Cross-Reference): XZSG54W;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Buy Now
2.0X1.2MM,GRN SMDLED, SMD LED, T&R - 70062849 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0X1.2MM,GRN SMDLED, SMD LED, T&R
70062849
2.0X1.2MM,GRN SMDLED, SMD LED, T&R 70062849
2.0X1.2MM,GRN SMDLED, SMD LED, T&R

2.0X1.2MM,GRN SMDLED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012SGC
Standard LEDs - SMD APT2012SGC
Standard LEDs - SMD GREEN WATER CLEAR

Standard LEDs - SMD GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012SGC 754-1131-1-ND 1146658-APT2012SGC 70062849 APT2012SGC
Product Name 2.0X1.2MM,GRN SMDLED LED Indication - Discrete LED Indication - Discrete - APT2012SGC 2.0X1.2MM,GRN SMDLED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details