Kingbright Corporation LED Indication - Discrete APT2012PBC/A

Description
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1129-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1129-2-ND
LED Indication - Discrete 754-1129-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012PBC/A
Standard LEDs - SMD APT2012PBC/A
Standard LEDs - SMD Blue 470nm Water Clear 60mcd

Standard LEDs - SMD Blue 470nm Water Clear 60mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1129-2-ND APT2012PBC/A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details