Kingbright Corporation 1.6X0.8MM YELLOW SMD LED APH1608SYCK

Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM YELLOW SMD LED - APH1608SYCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM YELLOW SMD LED
APH1608SYCK
1.6X0.8MM YELLOW SMD LED APH1608SYCK
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-APH1608SYCKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APH1608SYCKCT-ND
LED Indication - Discrete 754-APH1608SYCKCT-ND
1.6X0.8MM (0603) YELLOW SMD LED

1.6X0.8MM (0603) YELLOW SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APH1608SYCKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APH1608SYCKTR-ND
LED Indication - Discrete 754-APH1608SYCKTR-ND
1.6X0.8MM (0603) YELLOW SMD LED

1.6X0.8MM (0603) YELLOW SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APH1608SYCKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APH1608SYCKDKR-ND
LED Indication - Discrete 754-APH1608SYCKDKR-ND
1.6X0.8MM (0603) YELLOW SMD LED

1.6X0.8MM (0603) YELLOW SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APH1608SYCK 754-APH1608SYCKCT-ND
Product Name 1.6X0.8MM YELLOW SMD LED LED Indication - Discrete
LED Package: 0603 LED Height-0.65mm 0603 (1608 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 475-CTDBLP31.12DKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 536 nm (5360 Å)
View Details
3 suppliers