Kingbright Corporation Optoelectronics - LED Indication - Discrete APHBM2012LQBDSURKC

Description
Win Source Part Number: 1381425-APHBM2012LQB DSURKC Category: Optoelectronics>LED Indication - Discrete Series: HELI Colour Color: Blue, Red Package: Tape & Reel (TR) Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 pcs Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Blue, 10mcd Red Voltage - Forward (Vf) (Typ): 2.7V Blue, 1.8V Red Current - Test: 2mA Blue, 2mA Red Wavelength - Dominant: 465nm Blue, 630nm Red Wavelength - Peak: 460nm Blue, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Corporation Base Product Number: APHBM2012 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381425-APHBM2012LQB DSURKC Category: Optoelectronics>LED Indication - Discrete Series: HELI Colour Color: Blue, Red Package: Tape & Reel (TR) Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 pcs Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Blue, 10mcd Red Voltage - Forward (Vf) (Typ): 2.7V Blue, 1.8V Red Current - Test: 2mA Blue, 2mA Red Wavelength - Dominant: 465nm Blue, 630nm Red Wavelength - Peak: 460nm Blue, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Corporation Base Product Number: APHBM2012 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1381425-APHBM2012LQBDSURKC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1381425-APHBM2012LQBDSURKC
Optoelectronics - LED Indication - Discrete 1381425-APHBM2012LQBDSURKC
Win Source Part Number: 1381425-APHBM2012LQB DSURKC Category: Optoelectronics>LED Indication - Discrete Series: HELI Colour Color: Blue, Red Package: Tape & Reel (TR) Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 pcs Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Blue, 10mcd Red Voltage - Forward (Vf) (Typ): 2.7V Blue, 1.8V Red Current - Test: 2mA Blue, 2mA Red Wavelength - Dominant: 465nm Blue, 630nm Red Wavelength - Peak: 460nm Blue, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Corporation Base Product Number: APHBM2012 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381425-APHBM2012LQBDSURKC
Category: Optoelectronics>LED Indication - Discrete
Series: HELI Colour
Color: Blue, Red
Package: Tape & Reel (TR)
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 2,000 pcs
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd Blue, 10mcd Red
Voltage - Forward (Vf) (Typ): 2.7V Blue, 1.8V Red
Current - Test: 2mA Blue, 2mA Red
Wavelength - Dominant: 465nm Blue, 630nm Red
Wavelength - Peak: 460nm Blue, 645nm Red
Height (Max): 0.45mm
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright Corporation
Base Product Number: APHBM2012
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1381425-APHBM2012LQBDSURKC
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Blue; Multi-Colored; Blue, Red
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 80 degrees
View Details