Kingbright Corporation LED Indication - Discrete - APL3015SGC APL3015SGC

Description
Manufacturer: Kingbright Corporation Win Source Part Number: 1146344-APL3015SGC Manufacturer Homepage: www.us.kingbright.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kingbright Corporation Win Source Part Number: 1146344-APL3015SGC Manufacturer Homepage: www.us.kingbright.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APL3015SGC
1146344-APL3015SGC
LED Indication - Discrete - APL3015SGC 1146344-APL3015SGC
Manufacturer: Kingbright Corporation Win Source Part Number: 1146344-APL3015SGC Manufacturer Homepage: www.us.kingbright.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146344-APL3015SGC
Manufacturer Homepage: www.us.kingbright.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1146344-APL3015SGC
Product Name LED Indication - Discrete - APL3015SGC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers