Kingbright Corporation 3.0X2.0MM RA. RED/GREEN SMD LED APBDA3020SURKCGKC-GX

Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RA. RED/GREEN SMD LED - APBDA3020SURKCGKC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RA. RED/GREEN SMD LED
APBDA3020SURKCGKC-GX
3.0X2.0MM RA. RED/GREEN SMD LED APBDA3020SURKCGKC-GX
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • Right angle bi-color LED with dome lens
  • 3.0 x 2.0 x 2.8mm
  • Narrow viewing angle 15°
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1581-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1581-6-ND
LED Indication - Discrete 754-1581-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1581-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1581-2-ND
LED Indication - Discrete 754-1581-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1581-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1581-1-ND
LED Indication - Discrete 754-1581-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBDA3020SURKCGKC-GX
Standard LEDs - SMD APBDA3020SURKCGKC-GX
Standard LEDs - SMD Red/Grn 900/320mcd 630/574nm 15deg

Standard LEDs - SMD Red/Grn 900/320mcd 630/574nm 15deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBDA3020SURKCGKC-GX 754-1581-6-ND APBDA3020SURKCGKC-GX
Product Name 3.0X2.0MM RA. RED/GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Bi-Color SMD LED 3-SMD, No Lead
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details