Kingbright Corporation LED Indication - Discrete APHBM2012LVBDZGKC

Description
Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1959-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1959-2-ND
LED Indication - Discrete 754-1959-2-ND
Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1959-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1959-6-ND
LED Indication - Discrete 754-1959-6-ND
Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1959-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1959-1-ND
LED Indication - Discrete 754-1959-1-ND
Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Blue, Green 470nm Blue, 525nm Green LED Indication - Discrete 2.7V Blue, 2.7V Green 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012LVBDZGKC
Standard LEDs - SMD APHBM2012LVBDZGKC
Standard LEDs - SMD 2.0x1.2MM LOW CU BLUE/GREEN SMD

Standard LEDs - SMD 2.0x1.2MM LOW CU BLUE/GREEN SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1959-2-ND APHBM2012LVBDZGKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 465 to 515 nm (4650 to 5150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details