Kingbright Corporation LED Indication - Discrete APHD1608LQBC/D

Description
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2034-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2034-2-ND
LED Indication - Discrete 754-2034-2-ND
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2034-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2034-1-ND
LED Indication - Discrete 754-2034-1-ND
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2034-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2034-6-ND
LED Indication - Discrete 754-2034-6-ND
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHD1608LQBC/D
Standard LEDs - SMD APHD1608LQBC/D
Standard LEDs - SMD 0603 Dome Lens LED Blue- 465nm

Standard LEDs - SMD 0603 Dome Lens LED Blue- 465nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2034-2-ND APHD1608LQBC/D
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details