Kingbright Corporation LED Indication - Discrete APPA3010SURCK

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2324-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2324-2-ND
LED Indication - Discrete 754-2324-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2324-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2324-1-ND
LED Indication - Discrete 754-2324-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2324-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2324-6-ND
LED Indication - Discrete 754-2324-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APPA3010SURCK
Standard LEDs - SMD APPA3010SURCK
Standard LEDs - SMD 3x1mm SMD RA RED

Standard LEDs - SMD 3x1mm SMD RA RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2324-2-ND APPA3010SURCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details