Features and Applications
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Manufacturer: Kingbright Corporation
Win Source Part Number: 1146660-APT2012SURCK
Manufacturer Homepage: www.us.kingbright.co
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD RED WATER CLEAR
20mA 80mcd 无色透明透镜 630nm Red 120° 1.95V 0805 Light Emitting Diodes (LED) ROHS
| Kingbright Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012SURCK | 754-1133-1-ND | 1146660-APT2012SURCK | APT2012SURCK | APT2012SURCK |
| Product Name | 2.0X1.2MM,RED SMD LED | LED Indication - Discrete | LED Indication - Discrete - APT2012SURCK | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | |||
| LED Type | Red | Red | Red; Red | ||
| Peak Wavelength | 630 nm (6300 Å) | 645 nm (6450 Å) | 630 nm (6300 Å) | ||
| Viewing Angle | 120 degrees | 140 degrees | 120 degrees |