Green 525nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Green 525nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Green 525nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Standard LEDs - SMD 3.2X1.6MM LOW CRNT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1944-6-ND | APT3216LZGCK |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 515 nm (5150 Å) | |
| Viewing Angle | 120 degrees |