Features and Applications
Win Source Part Number: 983824-APT2012YC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 590nm
Height (Max): 0.75mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1135-2,754-1135-
Base Product Number: APT2012
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
2.0X1.2MM,YEL SMD LED, SMD LED, T&R
Standard LEDs - SMD YELLOW WATER CLEAR
| Kingbright Corporation | Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012YC | 983824-APT2012YC | 754-1135-2-ND | 70062852 | APT2012YC |
| Product Name | 2.0X1.2MM,YEL SMD LED | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | 2.0X1.2MM,YEL SMD LED, SMD LED, T&R | Standard LEDs - SMD |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | |||
| LED Type | Yellow | Yellow; Yellow | Yellow | Yellow | |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 160 degrees | ||
| Luminous Intensity | 8 milliCandela | 8 milliCandela | 8 milliCandela |