Kingbright Corporation LED Indication - Discrete APDA3020LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1928-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1928-1-ND
LED Indication - Discrete 754-1928-1-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1928-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1928-6-ND
LED Indication - Discrete 754-1928-6-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1928-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1928-2-ND
LED Indication - Discrete 754-1928-2-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1242211-APDA3020LVBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242211-APDA3020LVBC/D
Optoelectronics - LED Indication - Discrete 1242211-APDA3020LVBC/D
Win Source Part Number: 1242211-APDA3020LVBC /D Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 2.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 3.00mm L x 2.80mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1928-1,754-1928- 2,754-1928-6 Base Product Number: APDA3020

Win Source Part Number: 1242211-APDA3020LVBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 2.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1928-1,754-1928-2,754-1928-6
Base Product Number: APDA3020

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA3020LVBC/D
Standard LEDs - SMD APDA3020LVBC/D
Standard LEDs - SMD 3.0X2.0MM RA. BLUE SMD

Standard LEDs - SMD 3.0X2.0MM RA. BLUE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1928-1-ND 1242211-APDA3020LVBC/D APDA3020LVBC/D
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 10 degrees 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details