LED GRN/YLW CLEAR 4SMD
LED GRN/YLW CLEAR 4SMD
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-APHB1608LCGKSYKCCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Yellow; Green; Multi-Colored |
| Peak Wavelength | 574 to 590 nm (5740 to 5900 Å) |
| Viewing Angle | 130 degrees |