Kingbright Corporation 3.5X2.8MM DOME GREEN SMD LED APED3528ZGC/E-F01

Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM DOME GREEN SMD LED - APED3528ZGC/E-F01 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM DOME GREEN SMD LED
APED3528ZGC/E-F01
3.5X2.8MM DOME GREEN SMD LED APED3528ZGC/E-F01
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED
  • Narrow viewing angle 40°
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APED3528ZGC/E-F01
Product Name 3.5X2.8MM DOME GREEN SMD LED
LED Package: Chip SMD-3.5X2.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Chips - MTC280SS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details