Kingbright Corporation 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608ZGC/G

Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Datasheet
Datasheet Summary
Powered by GS/AI

The APG1608ZGC/G is a 1.6 x 0.8 x 0.25 mm ultra-thin green SMD LED manufactured by Kingbright Corporation. It features a low power consumption design and a wide viewing angle of 130 degrees, making it suitable for various applications such as backlighting and status indicators in consumer electronics, home appliances, and wearable devices. The LED has a typical luminous intensity of 1000 mcd at a forward current of 20 mA, with a peak emission wavelength of 520 nm. It is compatible with automatic placement equipment and comes packaged in reels of 4000 pieces. The device is RoHS compliant and has a moisture sensitivity level of 3. Precautions for handling include protection against electrostatic discharge, as the LED is sensitive to such conditions. The operating temperature range is from -40 to +85 degrees Celsius, with a maximum junction temperature of 115 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The APG1608ZGC/G is a 1.6 x 0.8 x 0.25 mm ultra-thin green SMD LED manufactured by Kingbright Corporation. It features a low power consumption design and a wide viewing angle of 130 degrees, making it suitable for various applications such as backlighting and status indicators in consumer electronics, home appliances, and wearable devices. The LED has a typical luminous intensity of 1000 mcd at a forward current of 20 mA, with a peak emission wavelength of 520 nm. It is compatible with automatic placement equipment and comes packaged in reels of 4000 pieces. The device is RoHS compliant and has a moisture sensitivity level of 3. Precautions for handling include protection against electrostatic discharge, as the LED is sensitive to such conditions. The operating temperature range is from -40 to +85 degrees Celsius, with a maximum junction temperature of 115 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED - APG1608ZGC/G - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED
APG1608ZGC/G
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608ZGC/G
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication

Features and Applications

  • Ultra-Thin SMT LED
  • 1.6 x 0.8 x 0.25mm (LxWxH)
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APG1608ZGC/G
Product Name 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED
LED Package: 0603 LED Height-0.25mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCADB232-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details