Kingbright Corporation 4.5X2.0MM GRN SMD LED APD2520MGC03

Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5X2.0MM GRN SMD LED - APD2520MGC03 - Kingbright Corporation
City of Industry, CA, USA
4.5X2.0MM GRN SMD LED
APD2520MGC03
4.5X2.0MM GRN SMD LED APD2520MGC03
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED
  • Low power consumption
  • Narrow viewing angle 20°
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD2520MGC03
Product Name 4.5X2.0MM GRN SMD LED
LED Package: Chip SMD-2.5X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details