Kingbright Corporation LED Indication - Discrete APT2012LSECK/J3-PRV

Description
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1935-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1935-6-ND
LED Indication - Discrete 754-1935-6-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1935-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1935-2-ND
LED Indication - Discrete 754-1935-2-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1935-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1935-1-ND
LED Indication - Discrete 754-1935-1-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012LSECK/J3-PRV
Standard LEDs - SMD APT2012LSECK/J3-PRV
Standard LEDs - SMD 2.0X1.2MM LOW CRNT

Standard LEDs - SMD 2.0X1.2MM LOW CRNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1935-6-ND APT2012LSECK/J3-PRV
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZCMECBDDGK53WCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details