Features and Applications
Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)
Win Source Part Number: 1150425-APT3216SRCPR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 0.75mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Alternative Parts (Cross-Reference): APT3216SRCPRV.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q4855374K,754-1142-1
Base Product Number: APT3216
Product Status: Obsolete
3.2X1.6MM,RED SMD LED, SMD LED, T&R
Standard LEDs - SMD RED WATER CLEAR
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT3216SRCPRV | 754-1142-2-ND | 1150425-APT3216SRCPRV | 70062859 | APT3216SRCPRV |
| Product Name | 3.2X1.6MM,RED SMD LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | 3.2X1.6MM,RED SMD LED, SMD LED, T&R | Standard LEDs - SMD |
| LED Package: | 1206 LED Height-0.75mm | 1206 (3216 Metric) | |||
| LED Type | Red | Red | Red; Red | Red | |
| Peak Wavelength | 640 nm (6400 Å) | 655 nm (6550 Å) | 640 nm (6400 Å) | 660 nm (6600 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | ||
| Luminous Intensity | 30 milliCandela | 30 milliCandela | 80 milliCandela |