Kingbright Corporation 1.6X0.8MM GREEN SMD LED APT1608ZGCK

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GREEN SMD LED - APT1608ZGCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GREEN SMD LED
APT1608ZGCK
1.6X0.8MM GREEN SMD LED APT1608ZGCK
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1790-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1790-1-ND
LED Indication - Discrete 754-1790-1-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1790-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1790-6-ND
LED Indication - Discrete 754-1790-6-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1790-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1790-2-ND
LED Indication - Discrete 754-1790-2-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608ZGCK
1017984-APT1608ZGCK
LED Indication - Discrete - APT1608ZGCK 1017984-APT1608ZGCK
Manufacturer: Kingbright Win Source Part Number: 1017984-APT1608ZGCK Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 0.75mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1017984-APT1608ZGCK
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608ZGCK
Standard LEDs - SMD APT1608ZGCK
Standard LEDs - SMD 1.6X0.8MM GRN SMD LED

Standard LEDs - SMD 1.6X0.8MM GRN SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608ZGCK 754-1790-1-ND 1017984-APT1608ZGCK APT1608ZGCK
Product Name 1.6X0.8MM GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APT1608ZGCK Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Green Green Green; Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 67-2040-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details