Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 2.65V 0805 (2012 Metric)
Standard LEDs - SMD 2.0X1.2MM LOW CRNT
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1938-6-ND | APT2012LVBC/D | 432-APT2012LVBC/D |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | LED BLUE CLEAR 2SMD |
| LED Package: | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | |
| LED Type | Blue | Blue; Blue | |
| Peak Wavelength | 465 nm (4650 Å) | 465 nm (4650 Å) | |
| Viewing Angle | 140 degrees | 120 degrees | |
| Luminous Intensity | 24 milliCandela | 24 milliCandela |