Kingbright Corporation 3.2X1.6MM,ORG SMD LED APT3216SECK

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM,ORG SMD LED - APT3216SECK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM,ORG SMD LED
APT3216SECK
3.2X1.6MM,ORG SMD LED APT3216SECK
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT3216SECK
861601-APT3216SECK
LED Indication - Discrete - APT3216SECK 861601-APT3216SECK
Manufacturer: Kingbright Win Source Part Number: 861601-APT3216SECK Features: Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: APT3216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1140-1, 754-1140-2, 754-1140-6

Manufacturer: Kingbright
Win Source Part Number: 861601-APT3216SECK
Features: Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: APT3216
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1140-1, 754-1140-2, 754-1140-6

Buy Now Datasheet
LED Indication - Discrete - 754-1140-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1140-1-ND
LED Indication - Discrete 754-1140-1-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1140-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1140-2-ND
LED Indication - Discrete 754-1140-2-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1140-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1140-6-ND
LED Indication - Discrete 754-1140-6-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216SECK
Standard LEDs - SMD APT3216SECK
Standard LEDs - SMD ORANGE WATER CLEAR

Standard LEDs - SMD ORANGE WATER CLEAR

Buy Now Datasheet
3.2X1.6MM,ORG SMD LED, SMD LED, T&R - 70062857 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM,ORG SMD LED, SMD LED, T&R
70062857
3.2X1.6MM,ORG SMD LED, SMD LED, T&R 70062857
3.2X1.6MM,ORG SMD LED, SMD LED, T&R

3.2X1.6MM,ORG SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216SECK 861601-APT3216SECK 754-1140-1-ND APT3216SECK 70062857
Product Name 3.2X1.6MM,ORG SMD LED LED Indication - Discrete - APT3216SECK LED Indication - Discrete Standard LEDs - SMD 3.2X1.6MM,ORG SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Orange Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 468 nm (4680 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 1333220 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 1.8 x 1.6 x 0.5mm
LED Type Rgb
Peak Wavelength 475 to 629 nm (4750 to 6290 Å)
View Details
6 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
View Details