Kingbright Corporation LED Indication - Discrete APBVA3010SURKCGKC

Description
LED GREEN/RED CLR CHIP SMD R/A
Request a Quote Datasheet
Description
LED GREEN/RED CLR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1427-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1427-1-ND
LED Indication - Discrete 754-1427-1-ND
LED GREEN/RED CLR CHIP SMD R/A

LED GREEN/RED CLR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1427-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1427-2-ND
LED Indication - Discrete 754-1427-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1427-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1427-6-ND
LED Indication - Discrete 754-1427-6-ND
LED GREEN/RED CLR CHIP SMD R/A

LED GREEN/RED CLR CHIP SMD R/A

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APBVA3010SURKCGKC
861537-APBVA3010SURKCGKC
LED Indication - Discrete - APBVA3010SURKCGKC 861537-APBVA3010SURKCGKC
Manufacturer: Kingbright Win Source Part Number: 861537-APBVA3010SURK CGKC Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APBVA3010 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1427-6, 754-1427-1, 754-1427-2

Manufacturer: Kingbright
Win Source Part Number: 861537-APBVA3010SURKCGKC
Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead
Package: Reel - TR
Package: 3-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APBVA3010
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1427-6, 754-1427-1, 754-1427-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1427-1-ND 861537-APBVA3010SURKCGKC
Product Name LED Indication - Discrete LED Indication - Discrete - APBVA3010SURKCGKC
LED Package: 3-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 754-1001-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details