Kingbright Corporation 1.6X0.8MM BLUE SMD LED APT1608QBC/G

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BLUE SMD LED - APT1608QBC/G - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BLUE SMD LED
APT1608QBC/G
1.6X0.8MM BLUE SMD LED APT1608QBC/G
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1501-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1501-6-ND
LED Indication - Discrete 754-1501-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1501-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1501-1-ND
LED Indication - Discrete 754-1501-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1501-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1501-2-ND
LED Indication - Discrete 754-1501-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608QBC/G
Standard LEDs - SMD APT1608QBC/G
Standard LEDs - SMD Blue 465nm 180mcd Water Clr 120 Deg

Standard LEDs - SMD Blue 465nm 180mcd Water Clr 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608QBC/G 754-1501-6-ND APT1608QBC/G
Product Name 1.6X0.8MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 461 nm (4610 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details