Kingbright Corporation 3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APL3015QWF/D

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Datasheet
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APL3015QWF/D - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APL3015QWF/D
3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APL3015QWF/D
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APL3015QWF/D
Product Name 3.0X1.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details