Kingbright Corporation 2.0X1.2MM RED/GREEN SMD LED APHBM2012ETSGTC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED/GREEN SMD LED - APHBM2012ETSGTC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED/GREEN SMD LED
APHBM2012ETSGTC
2.0X1.2MM RED/GREEN SMD LED APHBM2012ETSGTC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-APHBM2012ETSGTCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012ETSGTCCT-ND
LED Indication - Discrete 754-APHBM2012ETSGTCCT-ND
2.0X1.2MM BI-COLOR R/G SMD LED

2.0X1.2MM BI-COLOR R/G SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APHBM2012ETSGTCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012ETSGTCTR-ND
LED Indication - Discrete 754-APHBM2012ETSGTCTR-ND
2.0X1.2MM BI-COLOR R/G SMD LED

2.0X1.2MM BI-COLOR R/G SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APHBM2012ETSGTCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012ETSGTCDKR-ND
LED Indication - Discrete 754-APHBM2012ETSGTCDKR-ND
2.0X1.2MM BI-COLOR R/G SMD LED

2.0X1.2MM BI-COLOR R/G SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012ETSGTC
Standard LEDs - SMD APHBM2012ETSGTC
Standard LEDs - SMD Red/Grn 625/568nm Water Clear 17/20mcd

Standard LEDs - SMD Red/Grn 625/568nm Water Clear 17/20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012ETSGTC 754-APHBM2012ETSGTCCT-ND APHBM2012ETSGTC
Product Name 2.0X1.2MM RED/GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 625 nm (5680 to 6250 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 754-AA4040QBS/D-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details