Kingbright Corporation 3.0X2.0MM RA. RED SMD LED APDA3020SECK/J3-PF

Description
3.0X2.0MM RA. RED SMD LED
Request a Quote Datasheet
Description
3.0X2.0MM RA. RED SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RA. RED SMD LED - APDA3020SECK/J3-PF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RA. RED SMD LED
APDA3020SECK/J3-PF
3.0X2.0MM RA. RED SMD LED APDA3020SECK/J3-PF
3.0X2.0MM RA. RED SMD LED

3.0X2.0MM RA. RED SMD LED

Supplier's Site Datasheet
LED Indication - Discrete - 754-1781-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1781-1-ND
LED Indication - Discrete 754-1781-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1781-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1781-2-ND
LED Indication - Discrete 754-1781-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1781-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1781-6-ND
LED Indication - Discrete 754-1781-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED RED CLEAR 2SMD R/A - 432-APDA3020SECK/J3-PF - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 2SMD R/A
432-APDA3020SECK/J3-PF
LED RED CLEAR 2SMD R/A 432-APDA3020SECK/J3-PF
LED RED CLEAR 2SMD R/A

LED RED CLEAR 2SMD R/A

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA3020SECK/J3-PF
Standard LEDs - SMD APDA3020SECK/J3-PF
Standard LEDs - SMD 3.0 X 2.0 MM RED SMD LED

Standard LEDs - SMD 3.0 X 2.0 MM RED SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APDA3020SECK/J3-PF 754-1781-1-ND 432-APDA3020SECK/J3-PF APDA3020SECK/J3-PF
Product Name 3.0X2.0MM RA. RED SMD LED LED Indication - Discrete LED RED CLEAR 2SMD R/A Standard LEDs - SMD
LED Package: Right Angle-3.0X2.0mm 2-SMD, No Lead 3.00mm Lx2.80mm W
LED Type Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 10 degrees 10 degrees 10 degrees
Luminous Intensity 3800 milliCandela 3800 milliCandela 3800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details