Features and Applications
Manufacturer: Kingbright Corporation
Win Source Part Number: 1146655-APT1608ZGC
Manufacturer Homepage: www.us.kingbright.co
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Industrial
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
20mA 无色透明透镜 400mcd 525nm Emerald 120° 3.3V 0603 Light Emitting Diodes (LED) ROHS
1.6X0.8MM GRN SMD LED, SMD LED, T&R
LED GREEN CLEAR CHIP SMD
Standard LEDs - SMD Green 525nm Water Clear 300mcd
| Kingbright Corporation | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT1608ZGC | 1146655-APT1608ZGC | 754-1126-6-ND | APT1608ZGC | 70062844 | 432-APT1608ZGC | APT1608ZGC |
| Product Name | 1.6X0.8MM GREEN SMD LED | LED Indication - Discrete - APT1608ZGC | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | 1.6X0.8MM GRN SMD LED, SMD LED, T&R | LED GREEN CLEAR CHIP SMD | Standard LEDs - SMD |
| LED Package: | 0603 LED Height-0.75mm | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | ||||
| LED Type | Green | Green | Emerald | Green | Green; Green | ||
| Peak Wavelength | 525 nm (5250 Å) | 515 nm (5150 Å) | 525 nm (5250 Å) | 515 nm (5150 Å) | 515 nm (5150 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |||
| Luminous Intensity | 400 milliCandela | 400 milliCandela | 400 milliCandela | 300 milliCandela | 300 milliCandela |