Kingbright Corporation 3.0X2.0MM RA. BLUE/GREEN SMD LED APBDA3020QBDCGKC-GX

Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RA. BLUE/GREEN SMD LED - APBDA3020QBDCGKC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RA. BLUE/GREEN SMD LED
APBDA3020QBDCGKC-GX
3.0X2.0MM RA. BLUE/GREEN SMD LED APBDA3020QBDCGKC-GX
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • Right angle bi-color LED with dome lens
  • 3.0 x 2.0 x 2.8mm
  • Narrow viewing angle 15°
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1850-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1850-2-ND
LED Indication - Discrete 754-1850-2-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1850-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1850-1-ND
LED Indication - Discrete 754-1850-1-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1850-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1850-6-ND
LED Indication - Discrete 754-1850-6-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 3-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBDA3020QBDCGKC-GX
Standard LEDs - SMD APBDA3020QBDCGKC-GX
Standard LEDs - SMD Blue/Grn 470/570nm 300/320mcd Water Clr

Standard LEDs - SMD Blue/Grn 470/570nm 300/320mcd Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBDA3020QBDCGKC-GX 754-1850-2-ND APBDA3020QBDCGKC-GX
Product Name 3.0X2.0MM RA. BLUE/GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Bi-Color SMD LED 3-SMD, No Lead
LED Type Green; Blue Green; Blue; Multi-Colored
Peak Wavelength 465 to 570 nm (4650 to 5700 Å) 460 to 574 nm (4600 to 5740 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1655-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
4 suppliers
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details