Kingbright Corporation 2.0X1.2MM GRN SMD LED APT2012ZGC

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GRN SMD LED - APT2012ZGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GRN SMD LED
APT2012ZGC
2.0X1.2MM GRN SMD LED APT2012ZGC
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983825-APT2012ZGC
Optoelectronics - LED Indication - Discrete 983825-APT2012ZGC
Win Source Part Number: 983825-APT2012ZGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 0.75mm Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1438-6,754-1438- 1,754-1438-2 Base Product Number: APT2012

Win Source Part Number: 983825-APT2012ZGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.75mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1438-6,754-1438-1,754-1438-2
Base Product Number: APT2012

Buy Now Datasheet
LED Indication - Discrete - 754-1438-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1438-6-ND
LED Indication - Discrete 754-1438-6-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1438-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1438-1-ND
LED Indication - Discrete 754-1438-1-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1438-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1438-2-ND
LED Indication - Discrete 754-1438-2-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012ZGC
Standard LEDs - SMD APT2012ZGC
Standard LEDs - SMD Green 525nm Water Clear 300mcd

Standard LEDs - SMD Green 525nm Water Clear 300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012ZGC 983825-APT2012ZGC 754-1438-6-ND APT2012ZGC
Product Name 2.0X1.2MM GRN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Green Green; Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details