Kingbright Corporation LED Indication - Discrete APT3216LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1943-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1943-6-ND
LED Indication - Discrete 754-1943-6-ND
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1943-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1943-2-ND
LED Indication - Discrete 754-1943-2-ND
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1943-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1943-1-ND
LED Indication - Discrete 754-1943-1-ND
Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 2.65V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216LVBC/D
Standard LEDs - SMD APT3216LVBC/D
Standard LEDs - SMD 3.2X1.6MM LOW CRNT

Standard LEDs - SMD 3.2X1.6MM LOW CRNT

Buy Now Datasheet
LED BLUE CLEAR 2SMD - 432-APT3216LVBC/D - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 2SMD
432-APT3216LVBC/D
LED BLUE CLEAR 2SMD 432-APT3216LVBC/D
LED BLUE CLEAR 2SMD

LED BLUE CLEAR 2SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1943-6-ND APT3216LVBC/D 432-APT3216LVBC/D
Product Name LED Indication - Discrete Standard LEDs - SMD LED BLUE CLEAR 2SMD
LED Package: 1206 (3216 Metric) 3.20mm Lx1.60mm W
LED Type Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 24 milliCandela 24 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details