Kingbright Corporation 2.0X1.2MM GREEN/ORANGE SMD LED APHBM2012CGKSEKC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GREEN/ORANGE SMD LED - APHBM2012CGKSEKC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GREEN/ORANGE SMD LED
APHBM2012CGKSEKC
2.0X1.2MM GREEN/ORANGE SMD LED APHBM2012CGKSEKC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150438-APHBM2012CGKSEKC
Optoelectronics - LED Indication - Discrete 1150438-APHBM2012CGKSEKC
Win Source Part Number: 1150438-APHBM2012CGK SEKC Category: Optoelectronics>LED Indication - Discrete Color: Green, Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Green, 180mcd Orange Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Orange Current - Test: 20mA Green, 20mA Orange Wavelength - Dominant: 570nm Green, 601nm Orange Wavelength - Peak: 574nm Green, 610nm Orange Height (Max): 0.45mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012(0805) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APHBM2012CGKSEKC-ND, 754-APHBM2012CGKSEKC DKR,754-APHBM2012CGK SEKCCT,754-APHBM2012 CGKSEKCTR Base Product Number: APHBM2012

Win Source Part Number: 1150438-APHBM2012CGKSEKC
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Orange
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd Green, 180mcd Orange
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Orange
Current - Test: 20mA Green, 20mA Orange
Wavelength - Dominant: 570nm Green, 601nm Orange
Wavelength - Peak: 574nm Green, 610nm Orange
Height (Max): 0.45mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012(0805)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APHBM2012CGKSEKC-ND,754-APHBM2012CGKSEKCDKR,754-APHBM2012CGKSEKCCT,754-APHBM2012CGKSEKCTR
Base Product Number: APHBM2012

Buy Now Datasheet
LED Indication - Discrete - 754-APHBM2012CGKSEKCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012CGKSEKCTR-ND
LED Indication - Discrete 754-APHBM2012CGKSEKCTR-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-APHBM2012CGKSEKCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012CGKSEKCDKR-ND
LED Indication - Discrete 754-APHBM2012CGKSEKCDKR-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-APHBM2012CGKSEKCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHBM2012CGKSEKCCT-ND
LED Indication - Discrete 754-APHBM2012CGKSEKCCT-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012CGKSEKC
Standard LEDs - SMD APHBM2012CGKSEKC
Standard LEDs - SMD Green/Orange Dual Color

Standard LEDs - SMD Green/Orange Dual Color

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012CGKSEKC 1150438-APHBM2012CGKSEKC 754-APHBM2012CGKSEKCTR-ND APHBM2012CGKSEKC
Product Name 2.0X1.2MM GREEN/ORANGE SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Orange; Green Orange; Green; Multi-Colored; Green, Orange Orange; Green; Multi-Colored
Peak Wavelength 570 to 601 nm (5700 to 6010 Å) 570 nm (5700 Å) 574 to 610 nm (5740 to 6100 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
2.8X0.8MM RA YELLOW SMD LED - AA2810ASYSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers