Kingbright Corporation 2.0X1.2MM GREEN SMD LED APT2012MGC

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GREEN SMD LED - APT2012MGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GREEN SMD LED
APT2012MGC
2.0X1.2MM GREEN SMD LED APT2012MGC
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1651-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1651-2-ND
LED Indication - Discrete 754-1651-2-ND
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1651-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1651-6-ND
LED Indication - Discrete 754-1651-6-ND
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1651-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1651-1-ND
LED Indication - Discrete 754-1651-1-ND
Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012MGC
Standard LEDs - SMD APT2012MGC
Standard LEDs - SMD Green 570nm Water Clear 70mcd

Standard LEDs - SMD Green 570nm Water Clear 70mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APT2012MGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APT2012MGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APT2012MGC
20mA 无色透明透镜 70mcd 570nm Emerald 120° 2.1V 0805 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 70mcd 570nm Emerald 120° 2.1V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012MGC 754-1651-2-ND APT2012MGC APT2012MGC
Product Name 2.0X1.2MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Green Green Emerald
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 140 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC - 1042381-AAA3528RGBS/K11/C8CC - Win Source Electronics
Specs
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 120 degrees
Luminous Intensity 2300 milliCandela
View Details