Kingbright Corporation 2.0X1.2MM BLUE/RED SMD LED APHBM2012QBDSURKC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM BLUE/RED SMD LED - APHBM2012QBDSURKC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM BLUE/RED SMD LED
APHBM2012QBDSURKC
2.0X1.2MM BLUE/RED SMD LED APHBM2012QBDSURKC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1506-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1506-6-ND
LED Indication - Discrete 754-1506-6-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1506-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1506-2-ND
LED Indication - Discrete 754-1506-2-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1506-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1506-1-ND
LED Indication - Discrete 754-1506-1-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APHBM2012QBDSURKC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APHBM2012QBDSURKC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APHBM2012QBDSURKC
20mA 80mcd 无色透明透镜 Red,Blue 120° 0805 Light Emitting Diodes (LED) ROHS

20mA 80mcd 无色透明透镜 Red,Blue 120° 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012QBDSURKC
Standard LEDs - SMD APHBM2012QBDSURKC
Standard LEDs - SMD Blue/Red 470/630nm 90/220 mcd 120deg

Standard LEDs - SMD Blue/Red 470/630nm 90/220 mcd 120deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012QBDSURKC 754-1506-6-ND APHBM2012QBDSURKC APHBM2012QBDSURKC
Product Name 2.0X1.2MM BLUE/RED SMD LED LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Red; Blue Red; Blue; Multi-Colored Red; Blue; Red,Blue
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 460 to 645 nm (4600 to 6450 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMT-JN32-NWY01DKR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers