Kingbright Corporation LED Indication - Discrete APHB1608LVBDSEKJ3C

Description
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1953-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1953-6-ND
LED Indication - Discrete 754-1953-6-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1953-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1953-2-ND
LED Indication - Discrete 754-1953-2-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1953-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1953-1-ND
LED Indication - Discrete 754-1953-1-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608LVBDSEKJ3C
Standard LEDs - SMD APHB1608LVBDSEKJ3C
Standard LEDs - SMD 1.6x0.8MM LOW CU BLUE/RED SMD

Standard LEDs - SMD 1.6x0.8MM LOW CU BLUE/RED SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1953-6-ND APHB1608LVBDSEKJ3C
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Red (x 12)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details