Kingbright Corporation LED Indication - Discrete APPA3010CGCK

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2321-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2321-6-ND
LED Indication - Discrete 754-2321-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2321-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2321-1-ND
LED Indication - Discrete 754-2321-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2321-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2321-2-ND
LED Indication - Discrete 754-2321-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APPA3010CGCK
Standard LEDs - SMD APPA3010CGCK
Standard LEDs - SMD 3x1mm SMD RA GREEN

Standard LEDs - SMD 3x1mm SMD RA GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2321-6-ND APPA3010CGCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details