2.0X0.6MM RIGHT ANGLE RED/GREEN
2.0X0.6MM RIGHT ANGLE RED/GREEN
2.0X0.6MM RIGHT ANGLE RED/GREEN
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-APBA2006SURKZGKCTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 515 to 645 nm (5150 to 6450 Å) |
| Viewing Angle | 140 degrees |