Kingbright Corporation LED Indication - Discrete APT1608PYW

Description
Yellow 585nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-APT1608PYWTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608PYWTR-ND
LED Indication - Discrete 754-APT1608PYWTR-ND
Yellow 585nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 585nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608PYWDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608PYWDKR-ND
LED Indication - Discrete 754-APT1608PYWDKR-ND
LED YELLOW DIFFUSED SMD

LED YELLOW DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608PYWCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608PYWCT-ND
LED Indication - Discrete 754-APT1608PYWCT-ND
LED YELLOW DIFFUSED SMD

LED YELLOW DIFFUSED SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
960034-APT1608PYW
Optoelectronics - LED Indication - Discrete 960034-APT1608PYW
Win Source Part Number: 960034-APT1608PYW Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Alternative Parts (Cross-Reference): APT1608YC; SML-LX0603YW-TR; 598-8040-107F; 598-8050-107F; APG1608SYKC/T; APT1608SYCK; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q4471606B Base Product Number: APT1608

Win Source Part Number: 960034-APT1608PYW
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Alternative Parts (Cross-Reference): APT1608YC; SML-LX0603YW-TR; 598-8040-107F; 598-8050-107F; APG1608SYKC/T; APT1608SYCK;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q4471606B
Base Product Number: APT1608

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608PYW
Standard LEDs - SMD APT1608PYW
Standard LEDs - SMD PURE YELLOW DIFFUSED

Standard LEDs - SMD PURE YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-APT1608PYWTR-ND 960034-APT1608PYW APT1608PYW
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZFBB74WDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details