Kingbright Corporation 1.6X0.8MM BI-COLOR BLUE/GREEN SMD LED APHB1608QBDCGKC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR BLUE/GREEN SMD LED - APHB1608QBDCGKC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR BLUE/GREEN SMD LED
APHB1608QBDCGKC
1.6X0.8MM BI-COLOR BLUE/GREEN SMD LED APHB1608QBDCGKC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
963086-APHB1608QBDCGKC
Optoelectronics - LED Indication - Discrete 963086-APHB1608QBDCGKC
Win Source Part Number: 963086-APHB1608QBDCG KC Category: Optoelectronics>LED Indication - Discrete Color: Blue, Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Blue, 50mcd Green Voltage - Forward (Vf) (Typ): 3.3V Blue, 2.1V Green Current - Test: 20mA Blue, 20mA Green Wavelength - Dominant: 465nm Blue, 570nm Green Wavelength - Peak: 460nm Blue, 574nm Green Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 4-SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Alternative Parts (Cross-Reference): APG1608CGKC/T; SM0603GC; APHB1608CGKSYKC; APHB1608ZGSYKC; SM0603PGC; 598-8091-107F; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1852-2,Q9185169, APHB1608QBDCGKC-ND,7 54-1852-6,754-1852-1 Base Product Number: APHB1608

Win Source Part Number: 963086-APHB1608QBDCGKC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd Blue, 50mcd Green
Voltage - Forward (Vf) (Typ): 3.3V Blue, 2.1V Green
Current - Test: 20mA Blue, 20mA Green
Wavelength - Dominant: 465nm Blue, 570nm Green
Wavelength - Peak: 460nm Blue, 574nm Green
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 4-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Alternative Parts (Cross-Reference): APG1608CGKC/T; SM0603GC; APHB1608CGKSYKC; APHB1608ZGSYKC; SM0603PGC; 598-8091-107F;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1852-2,Q9185169,APHB1608QBDCGKC-ND,754-1852-6,754-1852-1
Base Product Number: APHB1608

Buy Now Datasheet
LED Indication - Discrete - 754-1852-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1852-6-ND
LED Indication - Discrete 754-1852-6-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1852-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1852-2-ND
LED Indication - Discrete 754-1852-2-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1852-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1852-1-ND
LED Indication - Discrete 754-1852-1-ND
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608QBDCGKC
Standard LEDs - SMD APHB1608QBDCGKC
Standard LEDs - SMD Blue/Grn 90/50mcd 470/570nm Water Clr

Standard LEDs - SMD Blue/Grn 90/50mcd 470/570nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608QBDCGKC 963086-APHB1608QBDCGKC 754-1852-6-ND APHB1608QBDCGKC
Product Name 1.6X0.8MM BI-COLOR BLUE/GREEN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Green; Blue Green; Blue; Multi-Colored; Blue, Green Green; Blue; Multi-Colored
Peak Wavelength 465 to 570 nm (4650 to 5700 Å) 465 nm (4650 Å) 460 to 574 nm (4600 to 5740 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details