Kingbright Corporation 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608CGKC/T

Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED - APG1608CGKC/T - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED
APG1608CGKC/T
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608CGKC/T
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication

Features and Applications

  • Ultra-Thin SMT LED
  • 1.6 x 0.8 x 0.25mm (LxWxH)
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1357-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1357-2-ND
LED Indication - Discrete 754-1357-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1357-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1357-6-ND
LED Indication - Discrete 754-1357-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1357-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1357-1-ND
LED Indication - Discrete 754-1357-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APG1608CGKC/T
861553-APG1608CGKC/T
LED Indication - Discrete - APG1608CGKC/T 861553-APG1608CGKC/T
Manufacturer: Kingbright Win Source Part Number: 861553-APG1608CGKC/T Features: Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APG1608 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1357-1, APG1608CGKCT, 754-1357-6, 754-1357-2

Manufacturer: Kingbright
Win Source Part Number: 861553-APG1608CGKC/T
Features: Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: APG1608
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1357-1, APG1608CGKCT, 754-1357-6, 754-1357-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1608CGKC/T
Standard LEDs - SMD APG1608CGKC/T
Standard LEDs - SMD Green, Water Clear 60mcd, 571nm

Standard LEDs - SMD Green, Water Clear 60mcd, 571nm

Buy Now Datasheet
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R - 70062819 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R
70062819
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R 70062819
Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs. Key Features: • 0.25mm in thickness • 1.6mm x 0.8mm (0603) Chip SMD LED • Wide viewing angle of 120° • Operating current as low as 1mA • Automation-friendly tape and reel package • Tailored for various backlighting and indicator applications • Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs.
Key Features:
• 0.25mm in thickness
• 1.6mm x 0.8mm (0603) Chip SMD LED
• Wide viewing angle of 120°
• Operating current as low as 1mA
• Automation-friendly tape and reel package
• Tailored for various backlighting and indicator applications
• Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APG1608CGKC/T 754-1357-2-ND 861553-APG1608CGKC/T APG1608CGKC/T 70062819
Product Name 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APG1608CGKC/T Standard LEDs - SMD 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R
LED Package: 0603 LED Height-0.25mm 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Circular high-brightness LED lamp - SLA580ENT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details