Yellow 589nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Yellow 589nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Yellow 589nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Standard LEDs - SMD 1.6X0.2MM RA 589nm YELLOW SMD LED
LED YELLOW CLEAR CHIP SMD R/A
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1817-2-ND | APGA1602SYC/KA | 432-APGA1602SYC/KA |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | LED YELLOW CLEAR CHIP SMD R/A |
| LED Package: | 0603 (1608 Metric) | 1.60mm Lx0.90mm W | |
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 591 nm (5910 Å) | 591 nm (5910 Å) | |
| Viewing Angle | 120 to 160 degrees | 160 degrees | |
| Luminous Intensity | 75 milliCandela | 75 milliCandela |